CM1430 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1430
Description
Operating Angle: 30 +/- 10 Deg Max
Switching Voltage: 120 Vac
Switching Current: 1A
Contact Resistance: 3.0 Ohms Max
Size: L: 9.5mm (.374in) Dia: 8.2mm (.323in)
Compact tip-over switch – Normally closed contact
Description
Operating Angle: 30 +/- 10 Deg Max
Switching Voltage: 120 Vac
Switching Current: 1A
Contact Resistance: 3.0 Ohms Max
Size: L: 9.5mm (.374in) Dia: 8.2mm (.323in)
Compact tip-over switch – Normally closed contact
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1430
Operating Angle: 30 +/- 10 Deg Max
Switching Voltage: 120 Vac
Switching Current: 1A
Contact Resistance: 3.0 Ohms Max
Size: L: 9.5mm (.374in) Dia: 8.2mm (.323in)
Compact tip-over switch – Normally closed contact
- Operating Angle: 30 +/- 10 Deg Max
- Switching Voltage: 120 Vac
- Switching Current: 1A
- Contact Resistance: 3.0 Ohms Max
- Size: L: 9.5mm (.374in) Dia: 8.2mm (.323in)
- Compact tip-over switch – Normally closed contact
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
CM1430 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Trigger
Tilt Sensor
Supply Voltage
4.5 to 36 volts
Operating Temperature
185 F (85 C)
View Details
Trigger
Tilt Sensor
Tilt Range
90 degrees
Number of Axes
1
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
80 degrees
View Details