MTA 240 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
MTA 240
Description
Contact Resistance: 150 Ohms Max
Switching Voltage: 240 Vac
Switching Current: 0.50A
Differential Angle: 90 Deg Max
Size: L: 30.0mm (1.181in) H: 27.0mm (1.062in) W: 7.0mm (.276in)
Tilt Switch
Description
Contact Resistance: 150 Ohms Max
Switching Voltage: 240 Vac
Switching Current: 0.50A
Differential Angle: 90 Deg Max
Size: L: 30.0mm (1.181in) H: 27.0mm (1.062in) W: 7.0mm (.276in)
Tilt Switch
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
MTA 240
Contact Resistance: 150 Ohms Max
Switching Voltage: 240 Vac
Switching Current: 0.50A
Differential Angle: 90 Deg Max
Size: L: 30.0mm (1.181in) H: 27.0mm (1.062in) W: 7.0mm (.276in)
Tilt Switch
- Contact Resistance: 150 Ohms Max
- Switching Voltage: 240 Vac
- Switching Current: 0.50A
- Differential Angle: 90 Deg Max
- Size: L: 30.0mm (1.181in) H: 27.0mm (1.062in) W: 7.0mm (.276in)
- Tilt Switch
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
MTA 240 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
180 degrees
View Details
Hottinger Brüel & Kjær A/S
Trigger
Tilt Sensor
Supply Voltage
4.5 to 36 volts
Operating Temperature
185 F (85 C)
View Details