S1234 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
S1234
Description
Switching Voltage: 60Vac Max
Switching Current: 0.2A Max.
Switching Capacity: 3VA Max.
Angle: 35° Max.
Contact Resistance: 10 ohms Max.
Size: Length: 1.023in (26.0mm)
Diameter: .256in (6.5mm)
Electrode Diameter: 0.020in (0.51mm)
Electrode Spacing: 0.138in (3.5mm)
CHANGEOVER SWITCH
Description
Switching Voltage: 60Vac Max
Switching Current: 0.2A Max.
Switching Capacity: 3VA Max.
Angle: 35° Max.
Contact Resistance: 10 ohms Max.
Size: Length: 1.023in (26.0mm)
Diameter: .256in (6.5mm)
Electrode Diameter: 0.020in (0.51mm)
Electrode Spacing: 0.138in (3.5mm)
CHANGEOVER SWITCH
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
S1234
Switching Voltage: 60Vac Max
Switching Current: 0.2A Max.
Switching Capacity: 3VA Max.
Angle: 35° Max.
Contact Resistance: 10 ohms Max.
Size: Length: 1.023in (26.0mm)
Diameter: .256in (6.5mm)
Electrode Diameter: 0.020in (0.51mm)
Electrode Spacing: 0.138in (3.5mm)
CHANGEOVER SWITCH
- Switching Voltage: 60Vac Max
- Switching Current: 0.2A Max.
- Switching Capacity: 3VA Max.
- Angle: 35° Max.
- Contact Resistance: 10 ohms Max.
- Size: Length: 1.023in (26.0mm)
- Diameter: .256in (6.5mm)
- Electrode Diameter: 0.020in (0.51mm)
- Electrode Spacing: 0.138in (3.5mm)
- CHANGEOVER SWITCH
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
S1234 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
120 degrees
View Details
Trigger
Tilt Sensor
Tilt Range
180 degrees
Operating Temperature
-40 to 176 F (-40 to 80 C)
View Details
Hottinger Brüel & Kjær A/S
Trigger
Tilt Sensor
Supply Voltage
4.5 to 36 volts
Operating Temperature
185 F (85 C)
View Details