Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CW1745 Series
Description
Switching Voltage: 60 VDC Max.
Switching Current: 0.8A Max.
Switching Capacity: 3.0VA Max.
Operating Angle: 45° ± 10°
Contact Resistance: 30 Ohms Max.
Tilt Switch
Request a Quote
Email Supplier
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CW1745 Series
Switching Voltage: 60 VDC Max.
Switching Current: 0.8A Max.
Switching Capacity: 3.0VA Max.
Operating Angle: 45° ± 10°
Contact Resistance: 30 Ohms Max.
Tilt Switch
- Switching Voltage: 60 VDC Max.
- Switching Current: 0.8A Max.
- Switching Capacity: 3.0VA Max.
- Operating Angle: 45° ± 10°
- Contact Resistance: 30 Ohms Max.
- Tilt Switch
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Tilt Sensors |
Product Number
|
CW1745 Series |
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Trigger
Tilt Sensor; Tilt Switch
Tilt Range
40 degrees
Switching Current
0.2500 amps
View Details
Trigger
Tilt Sensor; Tilt Switch
Tilt Range
10 degrees
Switching Current
0.1000 amps
View Details
Trigger
Tilt Sensor; Tilt Switch
Switching Current
0.2000 amps
Switching Voltage
60 volts
View Details