PDT1001 -- SMART SENSORS / CUSTOM PRODUCTS, PRECISION ANGLE SENSORS
Comus International
Smart Sensors / Custom Products, Precision Angle Sensors
PDT1001
Description
Acceleration Tilt Module
Type: NPN Digital Output
Voltage Range: 6 to 30 VDC
Supply Current: 10 mA
Tilt Resolution: < 0.6°
Four Programmable Outputs
Description
Acceleration Tilt Module
Type: NPN Digital Output
Voltage Range: 6 to 30 VDC
Supply Current: 10 mA
Tilt Resolution: < 0.6°
Four Programmable Outputs
Datasheet
Suppliers
Smart Sensors / Custom Products, Precision Angle Sensors
PDT1001
Acceleration Tilt Module
Type: NPN Digital Output
Voltage Range: 6 to 30 VDC
Supply Current: 10 mA
Tilt Resolution: < 0.6°
Four Programmable Outputs
- Acceleration Tilt Module
- Type: NPN Digital Output
- Voltage Range: 6 to 30 VDC
- Supply Current: 10 mA
- Tilt Resolution: < 0.6°
- Four Programmable Outputs
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
PDT1001 |
|
Product Name
|
Smart Sensors / Custom Products, Precision Angle Sensors |
|
Trigger
|
Tilt Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Trigger
Tilt Sensor
Supply Voltage
4.5 to 36 volts
Operating Temperature
185 F (85 C)
View Details
Trigger
Tilt Sensor
Tilt Range
45 degrees
Number of Axes
1
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
80 degrees
View Details