Comus International Smart Sensors / Custom Products, Precision Angle Sensors PDT1005

Description
X-Y Axis Analog Output Tilt Module Type: Two Analog Outputs Voltage Range: 7 to 30 VDC Supply Current: 20 mA Tilt Resolution: < 0.5°
Datasheet
Description
X-Y Axis Analog Output Tilt Module Type: Two Analog Outputs Voltage Range: 7 to 30 VDC Supply Current: 20 mA Tilt Resolution: < 0.5°
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Sensors / Custom Products, Precision Angle Sensors - PDT1005 - Comus International
Clifton, NJ, USA
Smart Sensors / Custom Products, Precision Angle Sensors
PDT1005
Smart Sensors / Custom Products, Precision Angle Sensors PDT1005
X-Y Axis Analog Output Tilt Module Type: Two Analog Outputs Voltage Range: 7 to 30 VDC Supply Current: 20 mA Tilt Resolution: < 0.5°
  • X-Y Axis Analog Output Tilt Module
  • Type: Two Analog Outputs
  • Voltage Range: 7 to 30 VDC
  • Supply Current: 20 mA
  • Tilt Resolution: < 0.5°
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Tilt Sensors
Product Number PDT1005
Product Name Smart Sensors / Custom Products, Precision Angle Sensors
Trigger Tilt Sensor
Unlock Full Specs
to access all available technical data

Similar Products

A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
inclinometers - ACE-060-2-SC00-H02-CW - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 60 degrees
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details