Comus International Smart Sensors / Custom Products, Precision Angle Sensors PDT1002

Description
Teachable Tilt Module Type: NPN or PNP Digital Output Voltage Range: 6 to 30 VDC Supply Current: 10 mA Tilt Resolution: < 0.5° Teachable with simple push button
Datasheet
Description
Teachable Tilt Module Type: NPN or PNP Digital Output Voltage Range: 6 to 30 VDC Supply Current: 10 mA Tilt Resolution: < 0.5° Teachable with simple push button
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Sensors / Custom Products, Precision Angle Sensors - PDT1002 - Comus International
Clifton, NJ, USA
Smart Sensors / Custom Products, Precision Angle Sensors
PDT1002
Smart Sensors / Custom Products, Precision Angle Sensors PDT1002
Teachable Tilt Module Type: NPN or PNP Digital Output Voltage Range: 6 to 30 VDC Supply Current: 10 mA Tilt Resolution: < 0.5° Teachable with simple push button
  • Teachable Tilt Module
  • Type: NPN or PNP Digital Output
  • Voltage Range: 6 to 30 VDC
  • Supply Current: 10 mA
  • Tilt Resolution: < 0.5°
  • Teachable with simple push button
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Tilt Sensors
Product Number PDT1002
Product Name Smart Sensors / Custom Products, Precision Angle Sensors
Trigger Tilt Sensor
Unlock Full Specs
to access all available technical data

Similar Products

A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
inclinometers - ACE-080-2-SV00-HW2-AW - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 80 degrees
View Details
Inclinometers - 1882-1127983-ND - DigiKey
Specs
Trigger Tilt Sensor
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details