Comus International Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches CM1300

Description
Differential Angle: 10 Deg Max Switching Voltage: 240 Vac Max. Switching Current: 0.3A at 240 Vac / 0.5A at 120 Vac Size: L: 10.2mm (.402in) Dia: 4.7mm (.185in) Contact Resistance: 3 ohms Max. 1 Electrode – General Purpose
Description
Differential Angle: 10 Deg Max Switching Voltage: 240 Vac Max. Switching Current: 0.3A at 240 Vac / 0.5A at 120 Vac Size: L: 10.2mm (.402in) Dia: 4.7mm (.185in) Contact Resistance: 3 ohms Max. 1 Electrode – General Purpose
Datasheet
Datasheet Summary
Powered by GS/AI

The CM1300 series tilt switch from Comus International is designed for applications requiring tilt detection and motion sensing. It features a maximum make angle of 10° below horizontal and a maximum break angle of 10° above horizontal, providing a differential angle of up to 10¬8. The switch is hermetically sealed and filled with inert gas, ensuring resistance to ambient environmental conditions. With a contact capacity of 0.5 A at 120 VAC and a maximum contact resistance of 3 Ω, the CM1300 is suitable for general-purpose applications. The case material is tin-plated, contributing to its durability. Customization options are available, allowing for adaptation to specific project requirements. The compact dimensions of the switch are approximately 10.2 mm in length and 4.7 mm in diameter, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The CM1300 series tilt switch from Comus International is designed for applications requiring tilt detection and motion sensing. It features a maximum make angle of 10° below horizontal and a maximum break angle of 10° above horizontal, providing a differential angle of up to 10¬8. The switch is hermetically sealed and filled with inert gas, ensuring resistance to ambient environmental conditions. With a contact capacity of 0.5 A at 120 VAC and a maximum contact resistance of 3 Ω, the CM1300 is suitable for general-purpose applications. The case material is tin-plated, contributing to its durability. Customization options are available, allowing for adaptation to specific project requirements. The compact dimensions of the switch are approximately 10.2 mm in length and 4.7 mm in diameter, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches - CM1300 - Comus International
Clifton, NJ, USA
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1300
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches CM1300
Differential Angle: 10 Deg Max Switching Voltage: 240 Vac Max. Switching Current: 0.3A at 240 Vac / 0.5A at 120 Vac Size: L: 10.2mm (.402in) Dia: 4.7mm (.185in) Contact Resistance: 3 ohms Max. 1 Electrode – General Purpose
  • Differential Angle: 10 Deg Max
  • Switching Voltage: 240 Vac Max.
  • Switching Current: 0.3A at 240 Vac / 0.5A at 120 Vac
  • Size: L: 10.2mm (.402in) Dia: 4.7mm (.185in)
  • Contact Resistance: 3 ohms Max.
  • 1 Electrode – General Purpose
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Tilt Sensors
Product Number CM1300
Product Name Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
Trigger Tilt Sensor; Tilt Switch
Unlock Full Specs
to access all available technical data

Similar Products

A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
inclinometers - ACE-360-1-SV10-V02-2W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 360 degrees
View Details
Inclinometers - 1882-1073781-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details