Comus International Tilt Switches / Motion Sensors, Motion Sensors & Switches MS24P/10

Description
Operating Voltage: 24Vdc Max. Operating Current: 25mA Max. Omni-directional Switching Capacity: 5VA Max. Size: Length 35.0 (1.38in) Height: 25.4mm (1.00in)
Request a Quote Datasheet
Description
Operating Voltage: 24Vdc Max. Operating Current: 25mA Max. Omni-directional Switching Capacity: 5VA Max. Size: Length 35.0 (1.38in) Height: 25.4mm (1.00in)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tilt Switches / Motion Sensors, Motion Sensors & Switches - MS24P/10 - Comus International
Clifton, NJ, USA
Tilt Switches / Motion Sensors, Motion Sensors & Switches
MS24P/10
Tilt Switches / Motion Sensors, Motion Sensors & Switches MS24P/10
Operating Voltage: 24Vdc Max. Operating Current: 25mA Max. Omni-directional Switching Capacity: 5VA Max. Size: Length 35.0 (1.38in) Height: 25.4mm (1.00in)
  • Operating Voltage: 24Vdc Max.
  • Operating Current: 25mA Max.
  • Omni-directional
  • Switching Capacity: 5VA Max.
  • Size: Length 35.0 (1.38in)
  • Height: 25.4mm (1.00in)
Supplier's Site Datasheet
Tilt Switches - 3615144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tilt Switches
3615144
Tilt Switches 3615144
Assemtech MS24P/10 Vibration Sensor

Assemtech MS24P/10 Vibration Sensor

Supplier's Site

Technical Specifications

  Comus International RS Components, Ltd.
Product Category Tilt Sensors Tilt Switches
Product Number MS24P/10 3615144
Product Name Tilt Switches / Motion Sensors, Motion Sensors & Switches Tilt Switches
Trigger Tilt Sensor; Tilt Switch Tilt Switch
Unlock Full Specs
to access all available technical data

Similar Products

A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
inclinometers - ACE-080-2-SV10-H02-CW - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 80 degrees
View Details
Inclinometers - 1882-1073780-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 10 degrees
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details