CM1715 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1715
Description
Switching Voltage: 120Vac Max.
Switching Current: 1.5A Max.
Switching Capacity: 200VA Max.
Operating Angle: 15° ± 3°
Contact Resistance: 5.0 Ohms Max.
Size: Over All Length: .470in (11.94mm)
Diameter: 0.482in (12.24mm)
Electrode Diameter: 0.030in (0.76mm)
Electrode Spacing: 0.311in (7.90mm)
Tip-Over Switch – General Purpose
Description
Switching Voltage: 120Vac Max.
Switching Current: 1.5A Max.
Switching Capacity: 200VA Max.
Operating Angle: 15° ± 3°
Contact Resistance: 5.0 Ohms Max.
Size: Over All Length: .470in (11.94mm)
Diameter: 0.482in (12.24mm)
Electrode Diameter: 0.030in (0.76mm)
Electrode Spacing: 0.311in (7.90mm)
Tip-Over Switch – General Purpose
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1715
Switching Voltage: 120Vac Max.
Switching Current: 1.5A Max.
Switching Capacity: 200VA Max.
Operating Angle: 15° ± 3°
Contact Resistance: 5.0 Ohms Max.
Size: Over All Length: .470in (11.94mm)
Diameter: 0.482in (12.24mm)
Electrode Diameter: 0.030in (0.76mm)
Electrode Spacing: 0.311in (7.90mm)
Tip-Over Switch – General Purpose
- Switching Voltage: 120Vac Max.
- Switching Current: 1.5A Max.
- Switching Capacity: 200VA Max.
- Operating Angle: 15° ± 3°
- Contact Resistance: 5.0 Ohms Max.
- Size: Over All Length: .470in (11.94mm)
- Diameter: 0.482in (12.24mm)
- Electrode Diameter: 0.030in (0.76mm)
- Electrode Spacing: 0.311in (7.90mm)
- Tip-Over Switch – General Purpose
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
CM1715 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
80 degrees
View Details
Hottinger Brüel & Kjær A/S
Trigger
Tilt Sensor
Supply Voltage
4.5 to 36 volts
Operating Temperature
185 F (85 C)
View Details