MS24 -- TILT SWITCHES / MOTION SENSORS, MOTION SENSORS & SWITCHES
Comus International
Tilt Switches / Motion Sensors, Motion Sensors & Switches
MS24
Description
Switching Voltage: 24Vac Max.
Switching Current: 0.25A Max.
Switching Capacity: 5VA Max.
Contact Resistance: 5 ohms Max.
Size: Length 14.0 (.551in)
Diameter: 8.2mm (.322in)
Description
Switching Voltage: 24Vac Max.
Switching Current: 0.25A Max.
Switching Capacity: 5VA Max.
Contact Resistance: 5 ohms Max.
Size: Length 14.0 (.551in)
Diameter: 8.2mm (.322in)
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Motion Sensors & Switches
MS24
Switching Voltage: 24Vac Max.
Switching Current: 0.25A Max.
Switching Capacity: 5VA Max.
Contact Resistance: 5 ohms Max.
Size: Length 14.0 (.551in)
Diameter: 8.2mm (.322in)
- Switching Voltage: 24Vac Max.
- Switching Current: 0.25A Max.
- Switching Capacity: 5VA Max.
- Contact Resistance: 5 ohms Max.
- Size: Length 14.0 (.551in)
- Diameter: 8.2mm (.322in)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
MS24 |
|
Product Name
|
Tilt Switches / Motion Sensors, Motion Sensors & Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
40 degrees
View Details
Trigger
Tilt Sensor
Tilt Range
360 degrees
Operating Temperature
-40 to 176 F (-40 to 80 C)
View Details
Hottinger Brüel & Kjær A/S
Trigger
Tilt Sensor
Supply Voltage
4.5 to 36 volts
Operating Temperature
185 F (85 C)
View Details