CM4155-1 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM4155-1
Description
Contact Resistance: 3 Ohms Max.
Switching Voltage: 120 Vac Max.
Switching Current: 1.0A Max.
Operating Angle: 45° typ.
Size: Dia: 23.5mm (.925in) H: 10.7mm (.421in)
Normally Open Contact
Description
Contact Resistance: 3 Ohms Max.
Switching Voltage: 120 Vac Max.
Switching Current: 1.0A Max.
Operating Angle: 45° typ.
Size: Dia: 23.5mm (.925in) H: 10.7mm (.421in)
Normally Open Contact
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM4155-1
Contact Resistance: 3 Ohms Max.
Switching Voltage: 120 Vac Max.
Switching Current: 1.0A Max.
Operating Angle: 45° typ.
Size: Dia: 23.5mm (.925in) H: 10.7mm (.421in)
Normally Open Contact
- Contact Resistance: 3 Ohms Max.
- Switching Voltage: 120 Vac Max.
- Switching Current: 1.0A Max.
- Operating Angle: 45° typ.
- Size: Dia: 23.5mm (.925in) H: 10.7mm (.421in)
- Normally Open Contact
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
CM4155-1 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Trigger
Tilt Sensor
Supply Voltage
4.5 to 36 volts
Operating Temperature
185 F (85 C)
View Details
Trigger
Tilt Sensor
Tilt Range
75 degrees
Number of Axes
1
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
80 degrees
View Details