AG3011-0 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
AG3011-0
Description
Switching Voltage: 6-24Vdc Max.
Switching Current: 1.0A Max.
Differential Angle: 15° Max.
Contact Resistance: 3 Ohms Max. at 10° Tilt
Size: Over All Length: 0.837in (21.26mm)
Diameter: 0.395in (10.03mm)
Electrode Diameter: 0.080in (2.03mm)
Description
Switching Voltage: 6-24Vdc Max.
Switching Current: 1.0A Max.
Differential Angle: 15° Max.
Contact Resistance: 3 Ohms Max. at 10° Tilt
Size: Over All Length: 0.837in (21.26mm)
Diameter: 0.395in (10.03mm)
Electrode Diameter: 0.080in (2.03mm)
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
AG3011-0
Switching Voltage: 6-24Vdc Max.
Switching Current: 1.0A Max.
Differential Angle: 15° Max.
Contact Resistance: 3 Ohms Max. at 10° Tilt
Size: Over All Length: 0.837in (21.26mm)
Diameter: 0.395in (10.03mm)
Electrode Diameter: 0.080in (2.03mm)
- Switching Voltage: 6-24Vdc Max.
- Switching Current: 1.0A Max.
- Differential Angle: 15° Max.
- Contact Resistance: 3 Ohms Max. at 10° Tilt
- Size: Over All Length: 0.837in (21.26mm)
- Diameter: 0.395in (10.03mm)
- Electrode Diameter: 0.080in (2.03mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
AG3011-0 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
40 degrees
View Details