LADD Distribution Datasheets for Heavy Duty Rectangular Connectors

Heavy duty rectangular connectors are designed to accommodate large electrical loads and direct signals under a multitude of operating conditions.
Heavy Duty Rectangular Connectors: Learn more

Page: 1 2
Product Name Notes
(1) 12 Pin Buss, Gold Contacts
(1) 12 Pin Buss, Nickel Contacts
(1) 3 Pin Buss/(1) 5 Pin Buss, Nickel Contacts
(1) 4 Pin Buss, Nickel Contacts
(1) 8 Pin Buss, Nickel Contacts
(2) 4 Pin Busses, Nickel Contacts
(2) 6 Pin Busses, Gold Contacts
(2) 6 pin Busses, Nickel Contacts
(3) 4 Pin Busses, Nickel Contacts
(4) 3 Pin Busses, Gold Contacts
(4) 3 Pin Busses, Nickel Contacts
90° molded gold pins
90° molded pins, black
90° molded pins
90° molded-in pins
Bonded Front Seal
End Cap, Enhanced Seal Retention
End Cap, Reduced Dia. Seals
End Cap, Round Housing
End Cap
Enhanced A, B, C, D Key
Enhanced Seal Retention, End Cap
Enhanced Seal Retention, Reduced Dia. Seals, End Cap
Enhanced Seal Retention, Reduced Dia. Seals, Shrink Boot Adapter
Enhanced Seal Retention, Reduced Dia. Seals
Enhanced Seal Retention, Shrink Boot Adapter
Enhanced Seal Retention, Solid Rear Grommet, End Cap
Enhanced Seal Retention
Flange Seal 1013-003-1206 Sold Separately
Fluorosilicone Seal, End Cap
Molded pins
Molded-in Diode (MUR460)
Molded-in Diode (Toshiba)
Molded-in Diode
Molded-in Resistor
Nickel Contacts, (1) 6 Pin Buss
Nickel Contacts, (2) 3 Pin Busses
PCB Header
Plastic
Reduced Dia. Seals, End Cap, Enhanced Seal Retention
Reduced Dia. Seals, End Cap
Reduced Dia. Seals, Enhanced Seal Retention
Reduced Dia. Seals, Sealed Flange, End Cap, Enhanced Key, One Piece Design
Reduced Dia. Seals, Sealed Flange, End Cap
Reduced Dia. Seals, Sealed Flange, Shrink Boot Adapter
Reduced Dia. Seals, Shrink Boot Adapter
Reduced Dia. Seals
Remove Blue Stripe/Brown End Cap
Sealed Flange, End Cap, Reduced Dia. Seals
Sealed Flange, End Cap
Sealed inside flange
Sealed outside flange
Shrink Boot Adapter
Snap-in Design, Molded-in Pins, Wire Leads with Crimped Terminals
Solder pot
Solder pots
Solid Rear Grommet
Stainless Steel Retaining Clip
Straight molded gold pins
Straight molded pins
Two Molded-in Diodes (MUR460)
Wire Router
Zinc Chromate Screw Retaining Clip

Next >>