TE Connectivity Automotive Headers DRC10-40P-A004

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 40 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Pin Diameter : 1.59 MM  [.063 INCH ] Dimensions Connector Length : 21.72 MM  [.855 INCH ] Connector Width : 97.82 MM  [3.851 INCH ] PCB Thickness (Recommended) : .78 - 2.36 MM  [.031 - .093 INCH ] Profile Height from PCB : 21.72 MM  [.855 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5.45 MM  [.216 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mating Alignment Type : Not Keyed Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : DRC14-40PX Packaging Features Packaging Method : Box Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 40 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Pin Diameter : 1.59 MM  [.063 INCH ] Dimensions Connector Length : 21.72 MM  [.855 INCH ] Connector Width : 97.82 MM  [3.851 INCH ] PCB Thickness (Recommended) : .78 - 2.36 MM  [.031 - .093 INCH ] Profile Height from PCB : 21.72 MM  [.855 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5.45 MM  [.216 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mating Alignment Type : Not Keyed Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : DRC14-40PX Packaging Features Packaging Method : Box Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - DRC10-40P-A004 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
DRC10-40P-A004
Automotive Headers DRC10-40P-A004
Body Features Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 40 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Pin Diameter : 1.59 MM  [.063 INCH ] Dimensions Connector Length : 21.72 MM  [.855 INCH ] Connector Width : 97.82 MM  [3.851 INCH ] PCB Thickness (Recommended) : .78 - 2.36 MM  [.031 - .093 INCH ] Profile Height from PCB : 21.72 MM  [.855 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5.45 MM  [.216 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mating Alignment Type : Not Keyed Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : DRC14-40PX Packaging Features Packaging Method : Box Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 4
  • Number of Sections : 2
  • Number of Signal Positions : 40
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin
  • Mating Pin Diameter : 1.59 MM  [.063 INCH ]

Dimensions


  • Connector Length : 21.72 MM  [.855 INCH ]
  • Connector Width : 97.82 MM  [3.851 INCH ]
  • PCB Thickness (Recommended) : .78 - 2.36 MM  [.031 - .093 INCH ]
  • Profile Height from PCB : 21.72 MM  [.855 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 24, 12
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 5.45 MM  [.216 INCH ]

Industry Standards


  • IP Rating : Not Tested
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mating Alignment Type : Not Keyed
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Screw
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Other


  • Interface Number : DRC14-40PX

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 60

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Automotive Connectors - 2175526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
2175526
Automotive Connectors 2175526
TE Connectivity DRC10-40P-A004

TE Connectivity DRC10-40P-A004

Supplier's Site
Headers, Male Pins - 1734-DRC10-40P-A004-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-DRC10-40P-A004-ND
Headers, Male Pins 1734-DRC10-40P-A004-ND
Connector Header position

Connector Header position

Buy Now Datasheet
Board Mount Connector - DRC Series - DRC10-40P-A004 - LADD Distribution
Kettering, OH, USA
Board Mount Connector - DRC Series
DRC10-40P-A004
Board Mount Connector - DRC Series DRC10-40P-A004
Molded Pins

Molded Pins

Supplier's Site Datasheet
Connector Deutsch - Te Connectivity - 77Y6638 - Newark, An Avnet Company
Chicago, IL, United States
Connector Deutsch - Te Connectivity
77Y6638
Connector Deutsch - Te Connectivity 77Y6638
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey LADD Distribution Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number DRC10-40P-A004 2175526 1734-DRC10-40P-A004-ND DRC10-40P-A004 77Y6638
Product Name Automotive Headers Automotive Connectors Headers, Male Pins Board Mount Connector - DRC Series Connector Deutsch - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Automotive Connector Header Connector; Header
Termination Through Hole - Solder Solder
Mounting Panel Mount Screw Panel Mount, Through Hole PC Mount, Receptacle
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data