TE Connectivity Rectangular Connector Housings DT04-6P-CL09

Description
"6 Rectangular Connectors - Housings Receptacle Black 0.359"" (9.12mm)"
Request a Quote Datasheet
Description
"6 Rectangular Connectors - Housings Receptacle Black 0.359"" (9.12mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 1734-DT04-6P-CL09-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-DT04-6P-CL09-ND
Rectangular Connector Housings 1734-DT04-6P-CL09-ND
"6 Rectangular Connectors - Housings Receptacle Black 0.359"" (9.12mm)"

"6 Rectangular Connectors - Housings Receptacle Black 0.359"" (9.12mm)"

Buy Now Datasheet
Automotive Connectors - 1839090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1839090
Automotive Connectors 1839090
Deutsch DT04-6P-CL09

Deutsch DT04-6P-CL09

Supplier's Site
Automotive Connectors - 1839220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1839220
Automotive Connectors 1839220
Deutsch DT04-6P-CL09

Deutsch DT04-6P-CL09

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Housings - 1052163-DT04-6P-CL09 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1052163-DT04-6P-CL09
Connectors, Interconnects - Rectangular Connectors - Housings 1052163-DT04-6P-CL09
Win Source Part Number: 1052163-DT04-6P-CL09 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: DT Number of Positions: 6 Pitch: 0.359" (9.12mm) Color: Black Features: IP68, IP6K9K, Sealed, Terminal Position Assurance (TPA) Connector Type: Receptacle Contact Type: Male Pin Number of Rows: 3 Row Spacing: 0.175" (4.45mm) Fastening Type: Latch Holder Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 200 Mounting Type: Panel Mount Alternative Parts (Cross-Reference): AT04-6P-PM05; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: TE Connectivity Deutsch Connectors Other Names: 1508-DT04-6P-CL09-ND ,-DT04-6P-CL09-SI,17 34-DT04-6P-CL09 Base Product Number: DT04

Win Source Part Number: 1052163-DT04-6P-CL09
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: DT
Number of Positions: 6
Pitch: 0.359" (9.12mm)
Color: Black
Features: IP68, IP6K9K, Sealed, Terminal Position Assurance (TPA)
Connector Type: Receptacle
Contact Type: Male Pin
Number of Rows: 3
Row Spacing: 0.175" (4.45mm)
Fastening Type: Latch Holder
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 200
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): AT04-6P-PM05;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Deutsch Connectors
Other Names: 1508-DT04-6P-CL09-ND,-DT04-6P-CL09-SI,1734-DT04-6P-CL09
Base Product Number: DT04

Buy Now
Singapore, Singapore
13A Electronic Connector
340-DT04-6P-CL09
13A Electronic Connector 340-DT04-6P-CL09
6 Pin Male Crimp Rectangular Connector, 13A Signal Product overview: DT04-6P-CL09 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DT04-6P-CL09 can be used for catalog matching and distributor lookup.

6 Pin Male Crimp Rectangular Connector, 13A Signal Product overview: DT04-6P-CL09 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DT04-6P-CL09 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors, Heavy Duty - DT Series - DT04-6P-CL09 - LADD Distribution
Kettering, OH, USA
Rectangular Connectors, Heavy Duty - DT Series
DT04-6P-CL09
Rectangular Connectors, Heavy Duty - DT Series DT04-6P-CL09
Sealed Flange, End Cap, Reduced Dia. Seals

Sealed Flange, End Cap, Reduced Dia. Seals

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. LADD Distribution
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734-DT04-6P-CL09-ND 1839090 1052163-DT04-6P-CL09 340-DT04-6P-CL09 DT04-6P-CL09
Product Name Rectangular Connector Housings Automotive Connectors Connectors, Interconnects - Rectangular Connectors - Housings 13A Electronic Connector Rectangular Connectors, Heavy Duty - DT Series
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Panel Mount Panel mount Panel Mount Flange Mount, Receptacle
Gender Male / Plug; Female / Jack
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Automotive Connectors - 1774536 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Gender Male / Plug; Female / Jack
Termination Screw
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details