TE Connectivity Automotive Headers DT15-12PB

Description
Body Features Connector & Keying Code : B Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Nickel (Ni) Contact Type : Pin Mating Pin Diameter : 1.59 MM  [.063 INCH ] Dimensions Connector Length : 39.5 MM  [1.555 INCH ] Connector Width : 59.21 MM  [2.331 INCH ] PCB Thickness (Recommended) : .78 - 2.36 MM  [.031 - .093 INCH ] Profile Height from PCB : 35.26 MM  [1.388 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12, 24 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 1.45 MM  [.175 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : DT04-12PB Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : B Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Nickel (Ni) Contact Type : Pin Mating Pin Diameter : 1.59 MM  [.063 INCH ] Dimensions Connector Length : 39.5 MM  [1.555 INCH ] Connector Width : 59.21 MM  [2.331 INCH ] PCB Thickness (Recommended) : .78 - 2.36 MM  [.031 - .093 INCH ] Profile Height from PCB : 35.26 MM  [1.388 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12, 24 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 1.45 MM  [.175 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : DT04-12PB Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - DT15-12PB - TE Connectivity
Berwyn, PA, United States
Automotive Headers
DT15-12PB
Automotive Headers DT15-12PB
Body Features Connector & Keying Code : B Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Nickel (Ni) Contact Type : Pin Mating Pin Diameter : 1.59 MM  [.063 INCH ] Dimensions Connector Length : 39.5 MM  [1.555 INCH ] Connector Width : 59.21 MM  [2.331 INCH ] PCB Thickness (Recommended) : .78 - 2.36 MM  [.031 - .093 INCH ] Profile Height from PCB : 35.26 MM  [1.388 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12, 24 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 1.45 MM  [.175 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : DT04-12PB Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector & Keying Code : B
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 12
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Mating Area Plating Material : Nickel (Ni)
  • Contact Type : Pin
  • Mating Pin Diameter : 1.59 MM  [.063 INCH ]

Dimensions


  • Connector Length : 39.5 MM  [1.555 INCH ]
  • Connector Width : 59.21 MM  [2.331 INCH ]
  • PCB Thickness (Recommended) : .78 - 2.36 MM  [.031 - .093 INCH ]
  • Profile Height from PCB : 35.26 MM  [1.388 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12, 24
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 1.45 MM  [.175 INCH ]

Industry Standards


  • IP Rating : Not Tested
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Screw
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Other


  • Interface Number : DT04-12PB

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Headers, Male Pins - 1734-1028-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-1028-ND
Headers, Male Pins 1734-1028-ND
"Connector Header Panel Mount, Through Hole 12 position 0.175"" (4.44mm)"

"Connector Header Panel Mount, Through Hole 12 position 0.175"" (4.44mm)"

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
361-DT15-12PB
Automotive Electronic Connector 361-DT15-12PB
Automotive Rectangular Connector Product overview: DT15-12PB from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-DT15-12PB can be used for catalog matching and distributor lookup.

Automotive Rectangular Connector Product overview: DT15-12PB from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-DT15-12PB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board Mount Connector - DT Series - DT15-12PB - LADD Distribution
Kettering, OH, USA
Board Mount Connector - DT Series
DT15-12PB
Board Mount Connector - DT Series DT15-12PB
Straight molded pins

Straight molded pins

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. LADD Distribution
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors
Product Number DT15-12PB 1734-1028-ND 361-DT15-12PB DT15-12PB
Product Name Automotive Headers Headers, Male Pins Automotive Electronic Connector Board Mount Connector - DT Series
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Automotive Connector
Termination Through Hole - Solder
Mounting Panel Mount Panel Mount, Through Hole PC Mount, Receptacle
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data