TE Connectivity Connectors, Interconnects - Rectangular Connectors - Housings DT06-4S

Description
Win Source Part Number: 996512-DT06-4S Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: DT Number of Positions: 4 Color: Gray Features: IP68, IP6K9K Connector Type: Plug Contact Type: Female Socket Number of Rows: 2 Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: TE Connectivity Deutsch Connectors Other Names: 1734-1010,-DT06-4S-C SI,-DT06-4S-SI Base Product Number: DT06
Request a Quote Datasheet
Description
Win Source Part Number: 996512-DT06-4S Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: DT Number of Positions: 4 Color: Gray Features: IP68, IP6K9K Connector Type: Plug Contact Type: Female Socket Number of Rows: 2 Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: TE Connectivity Deutsch Connectors Other Names: 1734-1010,-DT06-4S-C SI,-DT06-4S-SI Base Product Number: DT06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Housings - 996512-DT06-4S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
996512-DT06-4S
Connectors, Interconnects - Rectangular Connectors - Housings 996512-DT06-4S
Win Source Part Number: 996512-DT06-4S Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: DT Number of Positions: 4 Color: Gray Features: IP68, IP6K9K Connector Type: Plug Contact Type: Female Socket Number of Rows: 2 Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: TE Connectivity Deutsch Connectors Other Names: 1734-1010,-DT06-4S-C SI,-DT06-4S-SI Base Product Number: DT06

Win Source Part Number: 996512-DT06-4S
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: DT
Number of Positions: 4
Color: Gray
Features: IP68, IP6K9K
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 2
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Deutsch Connectors
Other Names: 1734-1010,-DT06-4S-CSI,-DT06-4S-SI
Base Product Number: DT06

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-DT06-4S
Electronic Connector 340-DT06-4S
4 Pos Female Crimp Plug Connector, Wire-to-Wire, Grey Product overview: DT06-4S from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DT06-4S can be used for catalog matching and distributor lookup.

4 Pos Female Crimp Plug Connector, Wire-to-Wire, Grey Product overview: DT06-4S from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DT06-4S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - 1734-1010-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-1010-ND
Rectangular Connector Housings 1734-1010-ND
4 Rectangular Connectors - Housings Plug Gray

4 Rectangular Connectors - Housings Plug Gray

Buy Now Datasheet
Automotive Connectors - 1878741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1878741
Automotive Connectors 1878741
Deutsch DT06-4S Automotive Connector

Deutsch DT06-4S Automotive Connector

Supplier's Site
Rectangular Connectors, Heavy Duty - DT Series - DT06-4S - LADD Distribution
Kettering, OH, USA
Rectangular Connectors, Heavy Duty - DT Series
DT06-4S
Rectangular Connectors, Heavy Duty - DT Series DT06-4S
Plastic

Plastic

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. LADD Distribution
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 996512-DT06-4S 340-DT06-4S 1734-1010-ND 1878741 DT06-4S
Product Name Connectors, Interconnects - Rectangular Connectors - Housings Electronic Connector Rectangular Connector Housings Automotive Connectors Rectangular Connectors, Heavy Duty - DT Series
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details