Deutsch DT06-08SA Automotive Connector
8-Pin Female Rectangular Connector, 13A Signal Product overview: DT06-08SA from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DT06-08SA can be used for catalog matching and distributor lookup.
8 Rectangular Connectors - Housings Plug Gray
DT PLUG 8#16 SKT A KEY
Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 1332611-DT06-08SA
Category: Connectors, Interconnects>Rectan
Packaging: Bulk
Number of Positions: 8
Color: Gray
Features: IP68, IP6K9K
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 2
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 1734-1001,-DT06-08SA
Base Product Number: DT06
RoHS Status: ROHS3 Compliant
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | PEI-Genesis | Win Source Electronics | LADD Distribution | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 9156565 | 340-DT06-08SA | 1734-1001-ND | Deutsch DT06-08SA | 1332611-DT06-08SA | DT06-08SA |
| Product Name | Automotive Connectors | 13A Electronic Connector | Rectangular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Rectangular Connectors, Heavy Duty - DT Series | |
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Termination | Crimp | Crimp | ||||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |