Win Source Part Number: 1015542-DT06-2S-CE01
Category: Connectors, Interconnects>Rectan
Series: DT
Number of Positions: 2
Color: Gray
Features: Cap (Cover), IP68, IP6K9K, Reduced Wire Seals
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,600
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Deutsch Connectors
Other Names: -DT06-2S-CE01-SI,173
Base Product Number: DT06
Conn Housing PL 2 POS Crimp ST Cable Mount Gray Package Automotive Product overview: DT06-2S-CE01 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DT06-2S-CE01 can be used for catalog matching and distributor lookup.
2 Rectangular Connectors - Housings Plug Gray
PLG 2P GRY E CAP
Reduced Dia. Seals, End Cap
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | LADD Distribution | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1015542-DT06-2S-CE01 | 340-DT06-2S-CE01 | 1734-1411-ND | 1111-DT06-2S-CE01-ND | DT06-2S-CE01 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Housings | Automotive Electronic Connector | Rectangular Connector Housings | Rectangular Connector Housings | Rectangular Connectors, Heavy Duty - DT Series |
| Connector Type | Rectangular Connectors, Heavy Duty | Automotive Connector | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |
| Termination | Crimp | ||||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |||
| Gender | Male / Plug |