Win Source Part Number: 1285250-DT06-6S
Category: Connectors, Interconnects>Rectan
Series: DT
Number of Positions: 6
Color: Gray
Features: IP68, IP6K9K
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 3
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Deutsch Connectors
Other Names: -DT06-6S-SI,1734-101
Base Product Number: DT06
6 Pos Female Crimp Plug Connector, Wire-to-Wire, Grey Product overview: DT06-6S from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DT06-6S can be used for catalog matching and distributor lookup.
Deutsch DT06-6S Automotive Connector
Deutsch DT06-6S Automotive Connector
Deutsch DT06-6S Automotive Connector
Deutsch DT06-6S Automotive Connector
6 Rectangular Connectors - Housings Plug Gray
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | LADD Distribution | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1285250-DT06-6S | 340-DT06-6S | 9156562 | 1734-1011-ND | DT06-6S |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Housings | Electronic Connector | Automotive Connectors | Rectangular Connector Housings | Rectangular Connectors, Heavy Duty - DT Series |
| Connector Type | Rectangular Connectors, Heavy Duty | Automotive Connector | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |
| Termination | Crimp | Crimp | Crimp | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |||
| Gender | Male / Plug | Male / Plug | Male / Plug |