TE Connectivity Automotive Headers DT15-12PA

Description
Body Features Connector & Keying Code : A Primary Product Color : Gray Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Nickel (Ni) Contact Type : Pin Mating Pin Diameter : 1.59 MM  [.063 INCH ] Dimensions Connector Length : 39.5 MM  [1.555 INCH ] Connector Width : 59.21 MM  [2.331 INCH ] PCB Thickness (Recommended) : .78 - 2.36 MM  [.031 - .093 INCH ] Profile Height from PCB : 35.26 MM  [1.388 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12, 24 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 1.45 MM  [.175 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : DT04-12PA Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Gray Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Nickel (Ni) Contact Type : Pin Mating Pin Diameter : 1.59 MM  [.063 INCH ] Dimensions Connector Length : 39.5 MM  [1.555 INCH ] Connector Width : 59.21 MM  [2.331 INCH ] PCB Thickness (Recommended) : .78 - 2.36 MM  [.031 - .093 INCH ] Profile Height from PCB : 35.26 MM  [1.388 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12, 24 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 1.45 MM  [.175 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : DT04-12PA Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - DT15-12PA - TE Connectivity
Berwyn, PA, United States
Automotive Headers
DT15-12PA
Automotive Headers DT15-12PA
Body Features Connector & Keying Code : A Primary Product Color : Gray Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Nickel (Ni) Contact Type : Pin Mating Pin Diameter : 1.59 MM  [.063 INCH ] Dimensions Connector Length : 39.5 MM  [1.555 INCH ] Connector Width : 59.21 MM  [2.331 INCH ] PCB Thickness (Recommended) : .78 - 2.36 MM  [.031 - .093 INCH ] Profile Height from PCB : 35.26 MM  [1.388 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12, 24 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 1.45 MM  [.175 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : DT04-12PA Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 12
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Mating Area Plating Material : Nickel (Ni)
  • Contact Type : Pin
  • Mating Pin Diameter : 1.59 MM  [.063 INCH ]

Dimensions


  • Connector Length : 39.5 MM  [1.555 INCH ]
  • Connector Width : 59.21 MM  [2.331 INCH ]
  • PCB Thickness (Recommended) : .78 - 2.36 MM  [.031 - .093 INCH ]
  • Profile Height from PCB : 35.26 MM  [1.388 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12, 24
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 1.45 MM  [.175 INCH ]

Industry Standards


  • IP Rating : Not Tested
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Screw
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Other


  • Interface Number : DT04-12PA

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Automotive Connectors - 2175557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
2175557
Automotive Connectors 2175557
TE Connectivity DT15-12PA

TE Connectivity DT15-12PA

Supplier's Site
Automotive Connectors - 2175558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
2175558
Automotive Connectors 2175558
TE Connectivity DT15-12PA

TE Connectivity DT15-12PA

Supplier's Site
Singapore, Singapore
Automotive Electronic Connector
361-DT15-12PA
Automotive Electronic Connector 361-DT15-12PA
Conn Rectangular F 12 POS 4.45mm Solder ST Thru-Hole Automotive Product overview: DT15-12PA from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-DT15-12PA can be used for catalog matching and distributor lookup.

Conn Rectangular F 12 POS 4.45mm Solder ST Thru-Hole Automotive Product overview: DT15-12PA from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-DT15-12PA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 1734-1027-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-1027-ND
Headers, Male Pins 1734-1027-ND
"Connector Header Panel Mount, Through Hole 12 position 0.175"" (4.44mm)"

"Connector Header Panel Mount, Through Hole 12 position 0.175"" (4.44mm)"

Buy Now Datasheet
Board Mount Connector - DT Series - DT15-12PA - LADD Distribution
Kettering, OH, USA
Board Mount Connector - DT Series
DT15-12PA
Board Mount Connector - DT Series DT15-12PA
Straight molded pins

Straight molded pins

Supplier's Site Datasheet
Automotive Conn, Panel Mnt Header, 12Pos; Product Range Deutsch - Te Connectivity - 79AC5548 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Panel Mnt Header, 12Pos; Product Range Deutsch - Te Connectivity
79AC5548
Automotive Conn, Panel Mnt Header, 12Pos; Product Range Deutsch - Te Connectivity 79AC5548
AUTOMOTIVE CONN, PANEL MNT HEADER, 12POS; Product Range:DT Series; Automotive Connector Shell Style:Straight Header; No. of Contacts:12Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy; Contact Plating:Nickel RoHS Compliant: Yes

AUTOMOTIVE CONN, PANEL MNT HEADER, 12POS; Product Range:DT Series; Automotive Connector Shell Style:Straight Header; No. of Contacts:12Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy; Contact Plating:Nickel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey LADD Distribution Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number DT15-12PA 2175557 361-DT15-12PA 1734-1027-ND DT15-12PA 79AC5548
Product Name Automotive Headers Automotive Connectors Automotive Electronic Connector Headers, Male Pins Board Mount Connector - DT Series Automotive Conn, Panel Mnt Header, 12Pos; Product Range Deutsch - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Automotive Connector Automotive Connector Header Connector; Header Automotive Connector
Termination Through Hole - Solder Solder
Mounting Panel Mount Screw Panel Mount, Through Hole PC Mount, Receptacle
Voltage Rating 250 volts 250 volts
Current Rating 13.0 amps 13.0 amps
Unlock Full Specs
to access all available technical data