4 Rectangular Connectors - Housings Receptacle Black
Win Source Part Number: 1285249-DT04-4P-CE03
Category: Connectors, Interconnects>Rectan
Series: DT
Number of Positions: 4
Color: Black
Features: Cap (Cover), IP68, IP6K9K, Reduced Wire Seals
Connector Type: Receptacle
Contact Type: Male Pin
Number of Rows: 2
Fastening Type: Latch Holder
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 700
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Deutsch Connectors
Other Names: DT04-4P-CE03,1734-13
Base Product Number: DT04
Conn Housing RCP 4 POS Crimp ST Cable Mount Black Package Automotive Product overview: DT04-4P-CE03 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DT04-4P-CE03 can be used for catalog matching and distributor lookup.
- Automobile Connectors ROHS
Reduced Dia. Seals, End Cap
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | LADD Distribution | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1734-1388-ND | 1285249-DT04-4P-CE03 | 340-DT04-4P-CE03 | DT04-4P-CE03 | DT04-4P-CE03 |
| Product Name | Rectangular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Housings | Automotive Electronic Connector | Connectors >> Automobile Connectors | Rectangular Connectors, Heavy Duty - DT Series |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Automotive Connector | Automotive Connector | Rectangular Connectors, Heavy Duty |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Receptacle | ||
| Termination | Crimp |