2-Pin Female Crimp Rectangular Connector, 13A Signal Product overview: DT06-2S-E004 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DT06-2S-E004 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1364231-DT06-2S-E004
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Series: DT
Package: Bulk
Product Status: Active
Features: IP68, IP6K9K
Base Product Number: DT06
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 2
Number of Rows: 1
Fastening Type: Latch Lock
Note: Contacts Not Included
2 Rectangular Connectors - Housings Plug Black
Plastic
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LADD Distribution | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-DT06-2S-E004 | 1364231-DT06-2S-E004 | 1734-1417-ND | DT06-2S-E004 |
| Product Name | 13A Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Rectangular Connector Housings | Rectangular Connectors, Heavy Duty - DT Series |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |
| Termination | Crimp | |||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||
| Gender | Male / Plug |