DRC13-40PC-G002 -- BOARD MOUNT CONNECTOR - DRC SERIES
LADD Distribution
Board Mount Connector - DRC Series
DRC13-40PC-G002
Description
90° molded pins
Description
90° molded pins
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
DRC13-40PC-G002 |
|
Product Name
|
Board Mount Connector - DRC Series |
|
Mounting
|
PC Mount, Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Connector Type
Military Connector; Rectangular Connectors, Heavy Duty
Geometry
Straight
Termination
Through Hole
View Details
2 suppliers
Amphenol Communications Solutions
Termination
Solder To Board
Current Rating
41.0 to 70.0 amps
Number of Contacts
24 #
View Details
3 suppliers
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
Keystone Electronics Corp.
Gender
Male / Plug
Mounting
Board, Chassis
View Details
2 suppliers