LADD Distribution Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
| Product Name | Notes |
|---|---|
| 90° molded gold pins, flangeless | |
| 90° molded gold pins | |
| 90° molded pins, black | |
| 90° molded pins, flangeless | |
| 90° molded pins, J1939, flangeless | |
| 90° molded pins | |
| 90° molded-in pins, flangeless | |
| 90° molded-in pins | |
| Custom Flange | |
| Molded pins | |
| Molded-in Pins | |
| PCB mount, no flange, 90° molded pins | |
| Plastic | |
| Sealed inside flange | |
| Sealed outside flange | |
| Straight molded gold pins, 5 P.S.I. | |
| Straight molded gold pins, flangeless | |
| Straight molded gold pins | |
| Straight molded pins, flangeless | |
| Straight molded pins | |
| Straight, molded pins | |
| Sz. 20 straight molded pins, A, B, C, D key, flangeless |