TE Connectivity Automotive Connectors DT06-2S-C015

Description
Deutsch DT06-2S-C015
Request a Quote Datasheet
Description
Deutsch DT06-2S-C015
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 1839222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1839222
Automotive Connectors 1839222
Deutsch DT06-2S-C015

Deutsch DT06-2S-C015

Supplier's Site
Automotive Connectors - 1839068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1839068
Automotive Connectors 1839068
Deutsch DT06-2S-C015

Deutsch DT06-2S-C015

Supplier's Site
Singapore, Singapore
13A Electronic Connector
340-DT06-2S-C015
13A Electronic Connector 340-DT06-2S-C015
2-Pin Female Crimp Rectangular Connector, 13A Signal Product overview: DT06-2S-C015 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DT06-2S-C015 can be used for catalog matching and distributor lookup.

2-Pin Female Crimp Rectangular Connector, 13A Signal Product overview: DT06-2S-C015 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DT06-2S-C015 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - 1734-1410-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-1410-ND
Rectangular Connector Housings 1734-1410-ND
2 Rectangular Connectors - Housings Plug Gray

2 Rectangular Connectors - Housings Plug Gray

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1194665-DT06-2S-C015 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1194665-DT06-2S-C015
Connectors, Interconnects - Rectangular Connectors - Housings 1194665-DT06-2S-C015
Win Source Part Number: 1194665-DT06-2S-C015 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: DT Number of Positions: 2 Color: Gray Features: IP68, IP6K9K, Reduced Wire Seals Connector Type: Plug Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,800 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: TE Connectivity Deutsch Connectors Other Names: -DT06-2S-C015-SI,DT0 6-2S-C015-ND,1734-14 10 Base Product Number: DT06

Win Source Part Number: 1194665-DT06-2S-C015
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: DT
Number of Positions: 2
Color: Gray
Features: IP68, IP6K9K, Reduced Wire Seals
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,800
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Deutsch Connectors
Other Names: -DT06-2S-C015-SI,DT06-2S-C015-ND,1734-1410
Base Product Number: DT06

Buy Now Datasheet
Rectangular Connectors, Heavy Duty - DT Series - DT06-2S-C015 - LADD Distribution
Kettering, OH, USA
Rectangular Connectors, Heavy Duty - DT Series
DT06-2S-C015
Rectangular Connectors, Heavy Duty - DT Series DT06-2S-C015
Reduced Dia. Seals

Reduced Dia. Seals

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LADD Distribution
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1839222 1839068 340-DT06-2S-C015 1734-1410-ND 1194665-DT06-2S-C015 DT06-2S-C015
Product Name Automotive Connectors Automotive Connectors 13A Electronic Connector Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Housings Rectangular Connectors, Heavy Duty - DT Series
Connector Type Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Gender Male / Plug Male / Plug Male / Plug
Termination Crimp Crimp Crimp
Mounting In-line mount Flange mount Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data