LADD Distribution Rectangular Connectors, Heavy Duty - DRC Series DRC10-40P

Description
Solder pot
Request a Quote Datasheet
Description
Solder pot
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors, Heavy Duty - DRC Series - DRC10-40P - LADD Distribution
Kettering, OH, USA
Rectangular Connectors, Heavy Duty - DRC Series
DRC10-40P
Rectangular Connectors, Heavy Duty - DRC Series DRC10-40P
Solder pot

Solder pot

Supplier's Site Datasheet
Automotive Headers - DRC10-40P - TE Connectivity
Berwyn, PA, United States
Automotive Headers
DRC10-40P
Automotive Headers DRC10-40P
Body Features Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 40 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Pin Diameter : 1.59 MM  [.063 INCH ] Dimensions Connector Length : 21.72 MM  [.855 INCH ] Connector Width : 97.82 MM  [3.851 INCH ] PCB Thickness (Recommended) : .78 - 2.36 MM  [.031 - .093 INCH ] Profile Height from PCB : 21.72 MM  [.855 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12, 24 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Voltage Rating (Max) (VAC) : 250 Voltage Rating (Max) (VDC) : 250 Housing Features Centerline (Pitch) : 5.45 MM  [.216 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Alignment Type : Not Keyed Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : DRC14-40PX Packaging Features Packaging Method : Box Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 4
  • Number of Sections : 2
  • Number of Signal Positions : 40
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin
  • Mating Pin Diameter : 1.59 MM  [.063 INCH ]

Dimensions


  • Connector Length : 21.72 MM  [.855 INCH ]
  • Connector Width : 97.82 MM  [3.851 INCH ]
  • PCB Thickness (Recommended) : .78 - 2.36 MM  [.031 - .093 INCH ]
  • Profile Height from PCB : 21.72 MM  [.855 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12, 24
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250
  • Voltage Rating (Max) (VAC) : 250
  • Voltage Rating (Max) (VDC) : 250

Housing Features


  • Centerline (Pitch) : 5.45 MM  [.216 INCH ]

Industry Standards


  • IP Rating : Not Tested
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Alignment Type : Not Keyed
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Screw
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Other


  • Interface Number : DRC14-40PX

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 60

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Headers, Male Pins - 1734-DRC10-40P-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-DRC10-40P-ND
Headers, Male Pins 1734-DRC10-40P-ND
Connector Header position

Connector Header position

Buy Now Datasheet
Headers, Male Pins - 1111-DRC10-40P-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1111-DRC10-40P-ND
Headers, Male Pins 1111-DRC10-40P-ND
HDR 40P BLK ST SDR CUP SN/N

HDR 40P BLK ST SDR CUP SN/N

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-DRC10-40P
Electronic Connector 314-DRC10-40P
40P RECP ASM Product overview: DRC10-40P from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-DRC10-40P can be used for catalog matching and distributor lookup.

40P RECP ASM Product overview: DRC10-40P from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-DRC10-40P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  LADD Distribution TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number DRC10-40P DRC10-40P 1734-DRC10-40P-ND 314-DRC10-40P
Product Name Rectangular Connectors, Heavy Duty - DRC Series Automotive Headers Headers, Male Pins Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector; Wire to Board Connector Header Connector; Receptacle
Geometry Straight
Mounting Flange Mount, Receptacle Board Mount Panel Mount, Through Hole
Current Rating 13.0 amps 13.0 amps 13.0 amps 13.0 amps
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data