LADD Distribution Datasheets for Heavy Duty Rectangular Connectors

Heavy duty rectangular connectors are designed to accommodate large electrical loads and direct signals under a multitude of operating conditions.
Heavy Duty Rectangular Connectors: Learn more

Page: 1 2
Product Name Notes
150° C
90° molded gold pins, flangeless
90° molded gold pins
90° molded pins, flangeless
90° molded pins
Custom Flange
End Cap
Enhanced Seal Retention, End Cap
No cable attachment
Non-environmental
PCB mount, 90° molded pins
PCB mount, no flange, 90° molded pins
PCB mount, straight molded pins
Plastic
Reduced Dia. Seals
Reduced Diameter Seals
Sealed flange, gasket, end cap
Shrink Boot Adapter
Solid Rear Grommet
Straight molded gold pins, 5 P.S.I.
Straight molded gold pins, flangeless
Straight molded gold pins
Straight molded pins, flangeless
Straight molded pins
Straight, molded pins
Sz. 20 straight molded pins, A, B, C, D key, flangeless
Terminating Resistor, Gold Pins, J1939
Terminating Resistor, Gold Sockets, J1939
Y Connector, Molded-in Gold Pins, J1939

<< Prev