DRC23-40PC -- BOARD MOUNT CONNECTOR - DRC SERIES
LADD Distribution
Board Mount Connector - DRC Series
DRC23-40PC
Description
90° molded pins
Description
90° molded pins
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
DRC23-40PC |
|
Product Name
|
Board Mount Connector - DRC Series |
|
Mounting
|
PC Mount, Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Card Edge Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
2 suppliers
Connector Type
Header Connector; Receptacle
Mounting
Through Hole, Right Angle
Number of Contacts
60 #
View Details