DRC13-24PC -- BOARD MOUNT CONNECTOR - DRC SERIES
LADD Distribution
Board Mount Connector - DRC Series
DRC13-24PC
Description
90° molded pins
Description
90° molded pins
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
DRC13-24PC |
|
Product Name
|
Board Mount Connector - DRC Series |
|
Mounting
|
PC Mount, Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Category
Board to Board Connector; Micro Connector and Nano Connector; Military Connector
Termination
Through Hole
Mounting
PC Mount
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details