TE Connectivity Automotive Electronic Connector DT06-12SC-P012

Description
Conn Housing PL 12 POS Crimp ST Cable Mount Green Package Automotive Product overview: DT06-12SC-P012 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DT06-12SC-P012 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Housing PL 12 POS Crimp ST Cable Mount Green Package Automotive Product overview: DT06-12SC-P012 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DT06-12SC-P012 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
340-DT06-12SC-P012
Automotive Electronic Connector 340-DT06-12SC-P012
Conn Housing PL 12 POS Crimp ST Cable Mount Green Package Automotive Product overview: DT06-12SC-P012 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DT06-12SC-P012 can be used for catalog matching and distributor lookup.

Conn Housing PL 12 POS Crimp ST Cable Mount Green Package Automotive Product overview: DT06-12SC-P012 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DT06-12SC-P012 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1364233-DT06-12SC-P012 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1364233-DT06-12SC-P012
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1364233-DT06-12SC-P012
Win Source Part Number: 1364233-DT06-12SC-P0 12 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Series: DT Package: Bulk Product Status: Active Features: Enhanced Seal, IP68, IP6K9K Base Product Number: DT06 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Gray Connector Type: Plug Contact Type: Female Socket Number of Positions: 12 Number of Rows: 2 Fastening Type: Latch Lock Note: Contacts Not Included

Win Source Part Number: 1364233-DT06-12SC-P012
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Series: DT
Package: Bulk
Product Status: Active
Features: Enhanced Seal, IP68, IP6K9K
Base Product Number: DT06
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Gray
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 12
Number of Rows: 2
Fastening Type: Latch Lock
Note: Contacts Not Included

Buy Now Datasheet
Rectangular Connector Housings - 1734-1408-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-1408-ND
Rectangular Connector Housings 1734-1408-ND
12 Rectangular Connectors - Housings Plug Green

12 Rectangular Connectors - Housings Plug Green

Buy Now Datasheet
Rectangular Connectors, Heavy Duty - DT Series - DT06-12SC-P012 - LADD Distribution
Kettering, OH, USA
Rectangular Connectors, Heavy Duty - DT Series
DT06-12SC-P012
Rectangular Connectors, Heavy Duty - DT Series DT06-12SC-P012
Enhanced Seal Retention

Enhanced Seal Retention

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LADD Distribution
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-DT06-12SC-P012 1364233-DT06-12SC-P012 1734-1408-ND DT06-12SC-P012
Product Name Automotive Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings Rectangular Connectors, Heavy Duty - DT Series
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
Power Entry Modules (PEM) - 486-2037-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details