TE Connectivity Rectangular Connector Housings DT06-12SA-CE06

Description
12 Rectangular Connectors - Housings Plug Gray
Request a Quote Datasheet
Description
12 Rectangular Connectors - Housings Plug Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 1734-1401-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-1401-ND
Rectangular Connector Housings 1734-1401-ND
12 Rectangular Connectors - Housings Plug Gray

12 Rectangular Connectors - Housings Plug Gray

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-DT06-12SA-CE06
Electronic Connector 340-DT06-12SA-CE06
12 Pos Grey Wire-to-Wire Crimp Connector Housing Product overview: DT06-12SA-CE06 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DT06-12SA-CE06 can be used for catalog matching and distributor lookup.

12 Pos Grey Wire-to-Wire Crimp Connector Housing Product overview: DT06-12SA-CE06 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DT06-12SA-CE06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 8837178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
8837178
Automotive Connectors 8837178
Deutsch DT06-12SA-CE06

Deutsch DT06-12SA-CE06

Supplier's Site
Automotive Connectors - 1903952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1903952
Automotive Connectors 1903952
Deutsch DT06-12SA-CE06

Deutsch DT06-12SA-CE06

Supplier's Site
Rectangular Connectors, Heavy Duty - DT Series - DT06-12SA-CE06 - LADD Distribution
Kettering, OH, USA
Rectangular Connectors, Heavy Duty - DT Series
DT06-12SA-CE06
Rectangular Connectors, Heavy Duty - DT Series DT06-12SA-CE06
Enhanced Seal Retention, Reduced Dia. Seals

Enhanced Seal Retention, Reduced Dia. Seals

Supplier's Site Datasheet
Power Conn, Plug, 12Pos, 2Rows, Crimp; No. Of Contacts Deutsch - Te Connectivity - 26W9683 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Plug, 12Pos, 2Rows, Crimp; No. Of Contacts Deutsch - Te Connectivity
26W9683
Power Conn, Plug, 12Pos, 2Rows, Crimp; No. Of Contacts Deutsch - Te Connectivity 26W9683
POWER CONN, PLUG, 12POS, 2ROWS, CRIMP; No. of Contacts:12Contacts; Product Range:DT Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Socket; Contact Material:Copper RoHS Compliant: Yes

POWER CONN, PLUG, 12POS, 2ROWS, CRIMP; No. of Contacts:12Contacts; Product Range:DT Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Socket; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LADD Distribution Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734-1401-ND 340-DT06-12SA-CE06 8837178 1903952 DT06-12SA-CE06 26W9683
Product Name Rectangular Connector Housings Electronic Connector Automotive Connectors Automotive Connectors Rectangular Connectors, Heavy Duty - DT Series Power Conn, Plug, 12Pos, 2Rows, Crimp; No. Of Contacts Deutsch - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line) In-line mount Cable Mount
Gender Male / Plug Male / Plug Male / Plug; Female / Jack Male / Plug Male / Plug
Termination Crimp Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details