LADD Distribution Board Mount Connector - DT Series DT13-08PD

Description
90° molded pins
Request a Quote Datasheet
Description
90° molded pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Connector - DT Series - DT13-08PD - LADD Distribution
Kettering, OH, USA
Board Mount Connector - DT Series
DT13-08PD
Board Mount Connector - DT Series DT13-08PD
90° molded pins

90° molded pins

Supplier's Site Datasheet
Automotive Headers - DT13-08PD - TE Connectivity
Berwyn, PA, United States
Automotive Headers
DT13-08PD
Automotive Headers DT13-08PD
Body Features Connector & Keying Code : D Primary Product Color : Brown Configuration Features Number of Positions : 8 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Nickel (Ni) Contact Type : Pin Mating Pin Diameter : 1.59 MM  [.063 INCH ] Dimensions Connector Length : 39.24 MM  [1.545 INCH ] Connector Width : 55.12 MM  [2.17 INCH ] PCB Thickness (Recommended) : .78 - 2.36 MM  [.031 - .093 INCH ] Profile Height from PCB : 35.48 MM  [1.397 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Voltage Rating (Max) (VAC) : 250 Voltage Rating (Max) (VDC) : 250 Housing Features Centerline (Pitch) : 5.46 MM  [.215 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : DT04-08PD Packaging Features Packaging Method : Box Packaging Quantity : 125 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector & Keying Code : D
  • Primary Product Color : Brown

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 8
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Mating Area Plating Material : Nickel (Ni)
  • Contact Type : Pin
  • Mating Pin Diameter : 1.59 MM  [.063 INCH ]

Dimensions


  • Connector Length : 39.24 MM  [1.545 INCH ]
  • Connector Width : 55.12 MM  [2.17 INCH ]
  • PCB Thickness (Recommended) : .78 - 2.36 MM  [.031 - .093 INCH ]
  • Profile Height from PCB : 35.48 MM  [1.397 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 24, 12
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250
  • Voltage Rating (Max) (VAC) : 250
  • Voltage Rating (Max) (VDC) : 250

Housing Features


  • Centerline (Pitch) : 5.46 MM  [.215 INCH ]

Industry Standards


  • IP Rating : Not Tested
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Screw
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Other


  • Interface Number : DT04-08PD

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 125

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Headers, Male Pins - 1734-DT13-08PD-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-DT13-08PD-ND
Headers, Male Pins 1734-DT13-08PD-ND
HDR, 8P, BRN, RA, NI/CU, D

HDR, 8P, BRN, RA, NI/CU, D

Buy Now Datasheet

Technical Specifications

  LADD Distribution TE Connectivity DigiKey
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors
Product Number DT13-08PD DT13-08PD 1734-DT13-08PD-ND
Product Name Board Mount Connector - DT Series Automotive Headers Headers, Male Pins
Mounting PC Mount, Receptacle Board Mount Panel Mount, Through Hole, Right Angle
Current Rating 13.0 amps 13.0 amps 13.0 amps
Number of Contacts 8 # 8 #
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data