2 Rectangular Connectors - Housings Plug Black
2-Pos Rectangular Connector, Crimp, 13A, -55°C to 125°C Product overview: DT06-2S-CE06 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DT06-2S-CE06 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1204271-DT06-2S-CE06
Category: Connectors, Interconnects>Rectan
Series: DT
Number of Positions: 2
Color: Black
Features: IP68, IP6K9K, Reduced Wire Seals
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,800
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): DT 06-2 S-CE06; DT 06-2S-CE06; DT062S-CE06;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Deutsch Connectors
Other Names: DT06-2S-CE06-ND,2266
Base Product Number: DT06
Connector Housing, Thin Wall, Black, DT Series, Plug, 2 Ways, DT Series Socket Contacts
PLG 2P BLK E SEAL RET
Enhanced Seal Retention, Reduced Dia. Seals
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | LADD Distribution | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1734-1414-ND | 340-DT06-2S-CE06 | 1204271-DT06-2S-CE06 | 425692 | 795-DT06-2S-CE06 | 09AK2146 | DT06-2S-CE06 |
| Product Name | Rectangular Connector Housings | 13A Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Housings | Automotive Connectors | Connector Housing, Thin Wall, Black, DT Series, Plug, 2 Ways, DT Series Socket Contacts | Plg 2P Blk E Seal Ret Deutsch - Te Connectivity | Rectangular Connectors, Heavy Duty - DT Series |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Automotive Connector | Rectangular Connectors, Heavy Duty | |||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Socket | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||
| Termination | Crimp | Crimp | Crimp |