Conn Housing PL 4 POS Crimp ST Cable Mount Gray Package Automotive Product overview: DT06-4S-E008 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DT06-4S-E008 can be used for catalog matching and distributor lookup.
4 Rectangular Connectors - Housings Plug Gray
Win Source Part Number: 1363673-DT06-4S-E008
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Series: DT
Package: Bulk
Product Status: Active
Features: IP68, IP6K9K, Shrink Boot Adapter
Base Product Number: DT06
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Gray
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 4
Number of Rows: 2
Fastening Type: Latch Lock
Note: Contacts Not Included
Shrink Boot Adapter
- Connector Shells ROHS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | LADD Distribution | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-DT06-4S-E008 | 1839134 | 1734-1439-ND | 1363673-DT06-4S-E008 | DT06-4S-E008 | DT06-4S-E008 |
| Product Name | Automotive Electronic Connector | Automotive Connectors | Rectangular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Rectangular Connectors, Heavy Duty - DT Series | Connectors >> Connector Shells |
| Connector Type | Automotive Connector | Automotive Connector | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |
| Gender | Male / Plug | Male / Plug | ||||
| Termination | Crimp | Crimp | ||||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |