TE Connectivity Rectangular Connector Housings DT04-4P-L012

Description
4 Rectangular Connectors - Housings Receptacle Gray
Request a Quote Datasheet
Description
4 Rectangular Connectors - Housings Receptacle Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 1734-1393-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-1393-ND
Rectangular Connector Housings 1734-1393-ND
4 Rectangular Connectors - Housings Receptacle Gray

4 Rectangular Connectors - Housings Receptacle Gray

Buy Now Datasheet
Automotive Connectors - 2175542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
2175542
Automotive Connectors 2175542
TE Connectivity DT04-4P-L012 Housing

TE Connectivity DT04-4P-L012 Housing

Supplier's Site
Singapore, Singapore
Electronic Connector
340-DT04-4P-L012
Electronic Connector 340-DT04-4P-L012
DT RECP ASM Product overview: DT04-4P-L012 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DT04-4P-L012 can be used for catalog matching and distributor lookup.

DT RECP ASM Product overview: DT04-4P-L012 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DT04-4P-L012 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1356358-DT04-4P-L012 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1356358-DT04-4P-L012
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1356358-DT04-4P-L012
Win Source Part Number: 1356358-DT04-4P-L012 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Series: DT Package: Bulk Product Status: Active Features: IP68, IP6K9K, Mounting Flange Base Product Number: DT04 Mounting Type: Panel Mount HTSUS: 8536.69.4030 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Gray Connector Type: Receptacle Contact Type: Male Pin Number of Positions: 4 Number of Rows: 2 Fastening Type: Latch Holder Note: Contacts Not Included

Win Source Part Number: 1356358-DT04-4P-L012
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Series: DT
Package: Bulk
Product Status: Active
Features: IP68, IP6K9K, Mounting Flange
Base Product Number: DT04
Mounting Type: Panel Mount
HTSUS: 8536.69.4030
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Gray
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions: 4
Number of Rows: 2
Fastening Type: Latch Holder
Note: Contacts Not Included

Buy Now Datasheet
Rectangular Connectors, Heavy Duty - DT Series - DT04-4P-L012 - LADD Distribution
Kettering, OH, USA
Rectangular Connectors, Heavy Duty - DT Series
DT04-4P-L012
Rectangular Connectors, Heavy Duty - DT Series DT04-4P-L012
Plastic

Plastic

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics LADD Distribution
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734-1393-ND 2175542 340-DT04-4P-L012 1356358-DT04-4P-L012 DT04-4P-L012
Product Name Rectangular Connector Housings Automotive Connectors Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connectors, Heavy Duty - DT Series
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Panel Mount Panel mount Panel Mount Flange Mount, Receptacle
Gender Male / Plug
Termination Wire & Cable Crimp
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details