12 Rectangular Connectors - Housings Plug Gray
Deutsch DT06-12SA Automotive Connector
Deutsch DT06-12SA Automotive Connector
12-Pin Female Crimp Rectangular Connector, 13A Signal Product overview: DT06-12SA from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DT06-12SA can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 1332472-DT06-12SA
Category: Connectors, Interconnects>Rectan
Packaging: Bulk
Number of Positions: 12
Color: Gray
Features: IP68, IP6K9K
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 2
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: -DT06-12SA-SI,-DT06-
Base Product Number: DT06
RoHS Status: ROHS3 Compliant
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LADD Distribution | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1734-1004-ND | 9156547 | 340-DT06-12SA | 1332472-DT06-12SA | DT06-12SA |
| Product Name | Rectangular Connector Housings | Automotive Connectors | 13A Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Rectangular Connectors, Heavy Duty - DT Series |
| Connector Type | Rectangular Connectors, Heavy Duty | Automotive Connector | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |||
| Gender | Male / Plug; Female / Jack | Male / Plug | |||
| Termination | Crimp | Crimp |