ifm electronic gmbh AS-Interface flat cable E74015

Description
For the reliable external 24 V power supply in AS-i networks Connection of components by means of insulation displacement technology Reverse polarity protection due to special shape High protection rating for the requirements of harsh industrial environments
Request a Quote Datasheet
Description
For the reliable external 24 V power supply in AS-i networks Connection of components by means of insulation displacement technology Reverse polarity protection due to special shape High protection rating for the requirements of harsh industrial environments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AS-Interface flat cable - E74015 - ifm electronic gmbh
Essen, Germany
AS-Interface flat cable
E74015
AS-Interface flat cable E74015
For the reliable external 24 V power supply in AS-i networks Connection of components by means of insulation displacement technology Reverse polarity protection due to special shape High protection rating for the requirements of harsh industrial environments
  • For the reliable external 24 V power supply in AS-i networks
  • Connection of components by means of insulation displacement technology
  • Reverse polarity protection due to special shape
  • High protection rating for the requirements of harsh industrial environments
Supplier's Site
AS-Interface flat cable - E74015 - ifm efector inc.
Malvern, PA, United States
AS-Interface flat cable
E74015
AS-Interface flat cable E74015
For the reliable external 24 V power supply in AS-i networks Connection of components using insulation displacement technology Reverse polarity protection due to special shape High protection rating for the requirements of harsh industrial environments From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For the reliable external 24 V power supply in AS-i networks
  • Connection of components using insulation displacement technology
  • Reverse polarity protection due to special shape
  • High protection rating for the requirements of harsh industrial environments

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flat Ribbon Cables - 2330-E74015-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
2330-E74015-ND
Flat Ribbon Cables 2330-E74015-ND
AS-I FLAT CABLE; 100 M; EPDM; BL

AS-I FLAT CABLE; 100 M; EPDM; BL

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Cable Assemblies Cable Assemblies Flat Cables
Product Number E74015 E74015 2330-E74015-ND
Product Name AS-Interface flat cable AS-Interface flat cable Flat Ribbon Cables
Cable Type Flat Cable Flat Cable
Standards / Certifications CE Marking CE Marking
Rated Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Cable Length 328 ft (1000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Assemblies - 1483351-2 - TE Connectivity
Specs
Product Type Micro Match Plug
Cable Length 0.4921 ft (1.5 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
6 suppliers
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
System cable - 706-3057/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Stability Cables - SP-24-MM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details