ifm electronic gmbh AS-Interface flat cable E74002

Description
For the reliable signal transmission in AS-i networks Connection of components by means of insulation displacement technology Reverse polarity protection due to special shape High protection rating for the requirements of harsh industrial environments
Request a Quote Datasheet
Description
For the reliable signal transmission in AS-i networks Connection of components by means of insulation displacement technology Reverse polarity protection due to special shape High protection rating for the requirements of harsh industrial environments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AS-Interface flat cable - E74002 - ifm electronic gmbh
Essen, Germany
AS-Interface flat cable
E74002
AS-Interface flat cable E74002
For the reliable signal transmission in AS-i networks Connection of components by means of insulation displacement technology Reverse polarity protection due to special shape High protection rating for the requirements of harsh industrial environments
  • For the reliable signal transmission in AS-i networks
  • Connection of components by means of insulation displacement technology
  • Reverse polarity protection due to special shape
  • High protection rating for the requirements of harsh industrial environments
Supplier's Site
AS-Interface flat cable - E74002 - ifm efector inc.
Malvern, PA, United States
AS-Interface flat cable
E74002
AS-Interface flat cable E74002
For the reliable signal transmission in AS-i networks Connection of components using insulation displacement technology Reverse polarity protection due to special shape High protection rating for the requirements of harsh industrial environments From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For the reliable signal transmission in AS-i networks
  • Connection of components using insulation displacement technology
  • Reverse polarity protection due to special shape
  • High protection rating for the requirements of harsh industrial environments

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flat Ribbon Cables - 2330-E74002-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
2330-E74002-ND
Flat Ribbon Cables 2330-E74002-ND
AS-I FLAT CABLE; 50 M; EPDM

AS-I FLAT CABLE; 50 M; EPDM

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Cable Assemblies Cable Assemblies Flat Cables
Product Number E74002 E74002 2330-E74002-ND
Product Name AS-Interface flat cable AS-Interface flat cable Flat Ribbon Cables
Cable Type Flat Cable Flat Cable
Standards / Certifications CE Marking CE Marking
Rated Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Cable Length 164 ft (500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 349528 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Connecting cable - KMP4-9P-10-PUR - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers