PPG Industries, Inc. PPG Semco 220589 Model No. 8648 Ribbon Nozzle 0.25 in 220589

Description
PPG Semco 220589 8648 Ribbon Nozzle is a precision molded, disposable nozzle that has a 3/4 x 1/8 in orifice, 3.62 in length, and 1/4 in NPT male thread to fit Semco disposable cartridges. Semco components are recommended for use with other Semco parts only. 0.25 in.
Request a Quote
Description
PPG Semco 220589 8648 Ribbon Nozzle is a precision molded, disposable nozzle that has a 3/4 x 1/8 in orifice, 3.62 in length, and 1/4 in NPT male thread to fit Semco disposable cartridges. Semco components are recommended for use with other Semco parts only. 0.25 in.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PPG Semco 220589 Model No. 8648 Ribbon Nozzle 0.25 in - 220589 - Ellsworth Adhesives
Germantown, WI, USA
PPG Semco 220589 Model No. 8648 Ribbon Nozzle 0.25 in
220589
PPG Semco 220589 Model No. 8648 Ribbon Nozzle 0.25 in 220589
PPG Semco 220589 8648 Ribbon Nozzle is a precision molded, disposable nozzle that has a 3/4 x 1/8 in orifice, 3.62 in length, and 1/4 in NPT male thread to fit Semco disposable cartridges. Semco components are recommended for use with other Semco parts only. 0.25 in.

PPG Semco 220589 8648 Ribbon Nozzle is a precision molded, disposable nozzle that has a 3/4 x 1/8 in orifice, 3.62 in length, and 1/4 in NPT male thread to fit Semco disposable cartridges. Semco components are recommended for use with other Semco parts only. 0.25 in.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Nozzles
Product Number 220589
Product Name PPG Semco 220589 Model No. 8648 Ribbon Nozzle 0.25 in
Media Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Air gun nozzle - LPZ-RB-150-B - Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Brass
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details
1 x 8 in. Size NPSH Thread Type Brass Hose Nozzle|Master File - BHN-1608SH - Kuriyama of America, Inc.
Specs
Maximum Pressure 8 psi (5.63 m H2O)
Orifice Size 312 mil (7937 µm)
Material Brass
View Details