PPG Industries, Inc. PPG Semco 220540, 254 Nozzle 0.25 in 220540

Description
PPG Semco 220540 254 Dispensing Nozzle is a precision molded, disposable nozzle that has a 1/8 in orifice and 1/4 in NPT male thread to fit Semco disposable cartridges. Semco components are recommended for use with other Semco parts only. 0.25 in, 2 in length.
Request a Quote
Description
PPG Semco 220540 254 Dispensing Nozzle is a precision molded, disposable nozzle that has a 1/8 in orifice and 1/4 in NPT male thread to fit Semco disposable cartridges. Semco components are recommended for use with other Semco parts only. 0.25 in, 2 in length.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PPG Semco 220540, 254 Nozzle 0.25 in - 220540 - Ellsworth Adhesives
Germantown, WI, USA
PPG Semco 220540, 254 Nozzle 0.25 in
220540
PPG Semco 220540, 254 Nozzle 0.25 in 220540
PPG Semco 220540 254 Dispensing Nozzle is a precision molded, disposable nozzle that has a 1/8 in orifice and 1/4 in NPT male thread to fit Semco disposable cartridges. Semco components are recommended for use with other Semco parts only. 0.25 in, 2 in length.

PPG Semco 220540 254 Dispensing Nozzle is a precision molded, disposable nozzle that has a 1/8 in orifice and 1/4 in NPT male thread to fit Semco disposable cartridges. Semco components are recommended for use with other Semco parts only. 0.25 in, 2 in length.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Nozzles
Product Number 220540
Product Name PPG Semco 220540, 254 Nozzle 0.25 in
Media Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Reverse Lubrication Jet, Screened -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
2
Specs
Media Air
Application Cleaning; Spray Drying; Cooling
Pattern Solid Cone
View Details
Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details
Air gun nozzle - ADNA-PDAD-51 - Festo Corporation
Specs
Media Air
View Details