Knowles Electronics, LLC. Datasheets for Speakers

Speakers produce and transmit sounds carried by electrical or radio signals.  This product category is primarily for industrial and OEM speakers rather than those for home use.
Speakers: Learn more

Page: 1 2
Product Name Notes
Based on Knowles' versatile and popular ED receiver, the EP series adds the benefits of an internal Class-D amplifier. Its compact size and appreciable output power make the EP receiver...
Features Knowles' balanced-armature, magnetic technology to give high efficiency, stability and reliability. Features Excellent sound quality High speech intelligibility Suitable for PCB mounting Can function as a microphone or beeper...
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. High acoustic efficiency enables sufficient sound output even when limited power is available. Features Built-in static protection Lightweight, matt-black,...
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. Features High sensitivity Responses include standard and broader band Low distortion Self-shielded for low magnetic radiation Wide range of...
Knowles' balanced-armature, magnetic technology to give high efficiency, stability and reliability. Available with Knowles' FerrofluidTM technology. Features High sensitivity Ferrofluid available for screenless damping and improved shock performance Low distortion...
Knowles' largest and most powerful receiver. With its high efficiency and a 143dB SPL maximum output, the CI receiver provides high acoustic power. Features 143dB SPL maximum output Undamped response...
Knowles' most versatile and most popular receiver, the ED series powers applications ranging from Standard BTE aids and Mini-BTE aids to Full Concha and Half Concha ITE instruments. The ED...
The DFK receiver is two FK receivers joined cover to cover to provide significant reduction in vibration signature while increasing output power by 6dB. Ideal for high gain CIC and...
The DTEC Series combines two TEC receiver elements with a single sound port. Case size is equivalent to BK/EF. DTEC provides increased output and reduced vibration compared to a single...
The EJ receiver is two ED receivers joined cover to cover to provide significant reduction in vibration signature while increasing output power by 6dB. Ideal for high gain ITC and...
The FC series receiver is an improved output and increased headroom version of the standard EH receiver. Moreover, the FC receiver features rounded corners, resulting in a smaller diagonal cross-section...
The FH receiver represents an unprecedented combination of ultra-compact size and high SPL output with efficiencies normally found only in much larger receivers. Available with Knowles' FerrofluidTM technology for reduced...
The FJ receiver is two FH receivers joined cover to cover to provide significant reduction in vibration signature while increasing output power by 6dB. Ideal for high gain CIC, ITE...
The GQ is a two-way balanced armature system with added low frequency headroom, designed for pro-audio\in-ear application. Enables customized cross-over response to achieve target frequency response. Features Dual element with...
The standard Class-D amplified receiver from Knowles offering a built-in amplifier and broad range of design options, port locations, and damping options - including Knowles' FerrofluidTM technology. Features EH micro...
The standard for in-the-ear receivers, the EH series is the workhorse of numerous ITE and ITC designs. Its broad range of design options featuring various port locations, coil impedances, and...
The staple receiver for modern BTE hearing instruments, the EF series represents a precise balance of output power and compact size. Its length-width-height ratio provides an optimum fit that helps...
The world's smallest balanced-armature receiver, the FK series is designed for CIC applications where minimum size and maximum fit rate is needed. Only 0.025cc in total volume, the FK receiver...
High quality and robustness Maximized space efficiency Excellent audio performance-to-size ratio Optimized for all mobile sound applications (handsfree and ringtone) Multi-functional devices including vibration Dedicated application support Knowles dynamic speakers...
High quality and robustness Maximized space efficiency Excellent audio performance-to-size ratio Optimized for use in mobile devices Optional Hearing Aid Compatibility (HAC) Dedicated application support Knowles dynamic receivers, also known...
Waterproof and submersible Withstand explosive decompression Excellent environmental performance Corrosion resistant Knowles waterproof speaker designs are achieved by sealing the speaker element inside of a waterproof bellows assembly. The assembly...

Next >>