Knowles Electronics, LLC. Speakers 2403 260 00031

Description
32 Ohms Receiver Speaker 40mW 100Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet
Description
32 Ohms Receiver Speaker 40mW 100Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1172-2-ND - DigiKey
Thief River Falls, MN, United States
32 Ohms Receiver Speaker 40mW 100Hz ~ 10kHz Top Rectangular

32 Ohms Receiver Speaker 40mW 100Hz ~ 10kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 423-1172-2-ND
Product Name Speakers
Resonance Frequency 350 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4635824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.59 inch (116 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Speaker - OC10W-8C - MISCO
Specs
Nominal Power 100 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Speakers - 423-1171-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 800 Hz
Weight 1.59 g (0.06 oz)
View Details