Knowles Speakers FFC-26171-I04

Description
230 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4.4kHz Side Rectangular
Request a Quote Datasheet
Description
230 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4.4kHz Side Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1302-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1302-ND
Speakers 423-1302-ND
230 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4.4kHz Side Rectangular

230 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4.4kHz Side Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
FFC-26171-I04
Speakers & Transducers FFC-26171-I04
Speakers & Transducers RECEIVER

Speakers & Transducers RECEIVER

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1302-ND FFC-26171-I04
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-25B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Miniature Speakers - 102758 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 107 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details