Knowles Electronics, LLC. Speakers 2403 260 00086

Description
8 Ohms General Purpose Speaker 500mW 400Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 400Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1177-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1177-ND
Speakers 423-1177-ND
8 Ohms General Purpose Speaker 500mW 400Hz ~ 20kHz Top Rectangular

8 Ohms General Purpose Speaker 500mW 400Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 423-1177-ND
Product Name Speakers
Resonance Frequency 850 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ASHX and ASUX Explosion-Proof Amplified Speakers - ASUX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Miniature Speakers - 1797436 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
Enclosed Tower Coaxial Speaker System, Gloss White, Classic Grilles (100 W, 4 Ω) - M770-ETX-CG-WH - JL Audio, Inc.
Specs
Nominal Power 100 watts
Maximum Power 225 watts
Impedance 4 ohms
View Details
Home Audio, In-Ceiling Speaker - HSi H460T2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 70 watts
Impedance 4 to 8 ohms
Sensitivity 92 dB
View Details