Knowles Speakers 2403 263 00077

Description
8 Ohms General Purpose Speaker 500mW 300Hz ~ 15kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 300Hz ~ 15kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1180-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1180-ND
Speakers 423-1180-ND
8 Ohms General Purpose Speaker 500mW 300Hz ~ 15kHz Top Round

8 Ohms General Purpose Speaker 500mW 300Hz ~ 15kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 423-1180-ND
Product Name Speakers
Resonance Frequency 540 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speakers - PSR-18N08A-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 84 dB
Nominal Power 0.2500 watts
Maximum Power 0.3000 watts
View Details
3 suppliers
 - SVP-X18PB - Wharfedale Pro
Wharfedale Pro
Specs
SPL 130 dB
Frequency Response 40 to 300 Hz
View Details