Knowles Electronics, LLC. Speakers FH-23371-000

Description
130 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 6.3kHz Top Rectangular
Request a Quote Datasheet
Description
130 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 6.3kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1311-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1311-ND
Speakers 423-1311-ND
130 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 6.3kHz Top Rectangular

130 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 6.3kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
FH-23371-000
Speakers & Transducers FH-23371-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1311-ND FH-23371-000
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Speakers - 5350243 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 109 dB
View Details
Enclosed Tower Coaxial Speaker System, Gloss Black, Sport Grilles (100 W, 4 Ω) - M770-ETX-SG-TB - JL Audio, Inc.
Specs
Nominal Power 100 watts
Maximum Power 225 watts
Impedance 4 ohms
View Details
OT Tweeter, 3/4
Specs
Nominal Power 80 watts
Sensitivity 88 dB
Resonance Frequency 1030 Hz
View Details