Knowles BK Series

Description
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. Features High sensitivity Responses include standard and broader band Low distortion Self-shielded for low magnetic radiation Wide range of port locations and impedances 2 and 3 terminal versions
Description
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. Features High sensitivity Responses include standard and broader band Low distortion Self-shielded for low magnetic radiation Wide range of port locations and impedances 2 and 3 terminal versions

Suppliers

Company
Product
Description
Supplier Links
BK Series -  - Knowles
Itasca, IL, USA
BK Series
BK Series
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. Features High sensitivity Responses include standard and broader band Low distortion Self-shielded for low magnetic radiation Wide range of port locations and impedances 2 and 3 terminal versions

Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability.

Features

  • High sensitivity
  • Responses include standard and broader band
  • Low distortion
  • Self-shielded for low magnetic radiation
  • Wide range of port locations and impedances
  • 2 and 3 terminal versions
Supplier's Site

Technical Specifications

  Knowles
Product Category Speakers
Product Name BK Series
Impedance 52 ohms
Unlock Full Specs
to access all available technical data

Similar Products

ASHX and ASUX Explosion-Proof Amplified Speakers - ASHX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 105 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Speakers - 526851 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Powered Speakers - PH3-S Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 87 dB
Frequency Response 100 to 20000 Hz
View Details