Knowles Electronics, LLC. CI Series Receivers

Description
Knowles' largest and most powerful receiver. With its high efficiency and a 143dB SPL maximum output, the CI receiver provides high acoustic power. Features 143dB SPL maximum output Undamped response Two and Three-terminal electrical connection Various port locations Wide range of coil impedances
Description
Knowles' largest and most powerful receiver. With its high efficiency and a 143dB SPL maximum output, the CI receiver provides high acoustic power. Features 143dB SPL maximum output Undamped response Two and Three-terminal electrical connection Various port locations Wide range of coil impedances

Suppliers

Company
Product
Description
Supplier Links
CI Series Receivers -  - Knowles Electronics, LLC.
Itasca, IL, United States
CI Series Receivers
CI Series Receivers
Knowles' largest and most powerful receiver. With its high efficiency and a 143dB SPL maximum output, the CI receiver provides high acoustic power. Features 143dB SPL maximum output Undamped response Two and Three-terminal electrical connection Various port locations Wide range of coil impedances

Knowles' largest and most powerful receiver. With its high efficiency and a 143dB SPL maximum output, the CI receiver provides high acoustic power.

Features

  • 143dB SPL maximum output
  • Undamped response
  • Two and Three-terminal electrical connection
  • Various port locations
  • Wide range of coil impedances
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name CI Series Receivers
Impedance 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
 - 4190 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 122 dB
Nominal Power 350 watts
Impedance 4 ohms
View Details